3M Flexomount 414DL gray flexographic plate mounting tape comes in a 54 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +130 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 051138-95798 |
| Product Name | 3M Flexomount 414DL Gray Flexographic Plate Mounting Tape - 54 in Width x 36 yd Length - 0.02 in Thick - Kraft Paper Liner - 95798 |
| Color | Gray |