3M 3M 420 Lead Tape - 12 in Width x 36 yd Length - 6.8 mil Total Thickness - 95989 70006391505

Description
3M 420 lead tape comes in a 12 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.
Description
3M 420 lead tape comes in a 12 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 420 Lead Tape - 12 in Width x 36 yd Length - 6.8 mil Total Thickness - 95989 - 051138-95989 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 420 Lead Tape - 12 in Width x 36 yd Length - 6.8 mil Total Thickness - 95989
051138-95989
3M 420 Lead Tape - 12 in Width x 36 yd Length - 6.8 mil Total Thickness - 95989 051138-95989
3M 420 lead tape comes in a 12 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

3M 420 lead tape comes in a 12 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95989
Product Name 3M 420 Lead Tape - 12 in Width x 36 yd Length - 6.8 mil Total Thickness - 95989
Width 12 inches (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Foil/Scrim/Kraft (FSK) Tape - 338 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0080 inches (0.2032 mm)
Adhesive Aluminum
View Details