3M 3M 9731 Clear Bonding Tape - 6.25 in Width x 36 yd Length - 6.2 mil Thick - Kraft Paper Liner - 95726 70006391414

Description
3M 9731 clear bonding tape comes in a 6.25 in width, 36 yd length, uses an acrylic, silicone adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9731 clear bonding tape comes in a 6.25 in width, 36 yd length, uses an acrylic, silicone adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9731 Clear Bonding Tape - 6.25 in Width x 36 yd Length - 6.2 mil Thick - Kraft Paper Liner - 95726 - 051138-95726 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9731 Clear Bonding Tape - 6.25 in Width x 36 yd Length - 6.2 mil Thick - Kraft Paper Liner - 95726
051138-95726
3M 9731 Clear Bonding Tape - 6.25 in Width x 36 yd Length - 6.2 mil Thick - Kraft Paper Liner - 95726 051138-95726
3M 9731 clear bonding tape comes in a 6.25 in width, 36 yd length, uses an acrylic, silicone adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9731 clear bonding tape comes in a 6.25 in width, 36 yd length, uses an acrylic, silicone adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95726
Product Name 3M 9731 Clear Bonding Tape - 6.25 in Width x 36 yd Length - 6.2 mil Thick - Kraft Paper Liner - 95726
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details