3M 3M 433L Aluminum Tape - 11 1/2 in Width x 180 yd Length - 3.5 mil Total Thickness - 95691 70006391067

Description
3M 433L aluminum tape comes in a 11 1/2 in width, 180 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 746C.
Description
3M 433L aluminum tape comes in a 11 1/2 in width, 180 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 746C.

Suppliers

Company
Product
Description
Supplier Links
3M 433L Aluminum Tape - 11 1/2 in Width x 180 yd Length - 3.5 mil Total Thickness - 95691 - 051138-95691 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 433L Aluminum Tape - 11 1/2 in Width x 180 yd Length - 3.5 mil Total Thickness - 95691
051138-95691
3M 433L Aluminum Tape - 11 1/2 in Width x 180 yd Length - 3.5 mil Total Thickness - 95691 051138-95691
3M 433L aluminum tape comes in a 11 1/2 in width, 180 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 746C.

3M 433L aluminum tape comes in a 11 1/2 in width, 180 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 746C.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95691
Product Name 3M 433L Aluminum Tape - 11 1/2 in Width x 180 yd Length - 3.5 mil Total Thickness - 95691
Width 11.5 inches (292 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.7480 inches (19 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details