3M 9731 clear bonding tape comes in a 23 in width, 36 yd length, uses an acrylic, silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 051138-95687 |
| Product Name | 3M 9731 Clear Bonding Tape - 23 in Width x 36 yd Length - 6.2 mil Thick - Kraft Paper Liner - 95687 |
| Type | Transfer |