3M 3M 420 Lead Tape - 1/4 in Width x 36 yd Length - 6.8 mil Total Thickness - 95677 70006390937

Description
3M 420 lead tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.
Description
3M 420 lead tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 420 Lead Tape - 1/4 in Width x 36 yd Length - 6.8 mil Total Thickness - 95677 - 051138-95677 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 420 Lead Tape - 1/4 in Width x 36 yd Length - 6.8 mil Total Thickness - 95677
051138-95677
3M 420 Lead Tape - 1/4 in Width x 36 yd Length - 6.8 mil Total Thickness - 95677 051138-95677
3M 420 lead tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

3M 420 lead tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95677
Product Name 3M 420 Lead Tape - 1/4 in Width x 36 yd Length - 6.8 mil Total Thickness - 95677
Width 0.2500 inches (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3M 467MP Adhesive Transfer Tape - 467MP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive; Transfer
Features Dielectric / Insulating
Width 0.2500 to 24 inches (6.35 to 610 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details