3M 3M 436 Aluminum Tape - 5 in Width x 36 yd Length - 17.5 mil Total Thickness - 95655 70006390713

Description
3M 436 aluminum tape comes in a 5 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 126 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 17.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).
Description
3M 436 aluminum tape comes in a 5 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 126 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 17.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Suppliers

Company
Product
Description
Supplier Links
3M 436 Aluminum Tape - 5 in Width x 36 yd Length - 17.5 mil Total Thickness - 95655 - 051138-95655 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 436 Aluminum Tape - 5 in Width x 36 yd Length - 17.5 mil Total Thickness - 95655
051138-95655
3M 436 Aluminum Tape - 5 in Width x 36 yd Length - 17.5 mil Total Thickness - 95655 051138-95655
3M 436 aluminum tape comes in a 5 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 126 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 17.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

3M 436 aluminum tape comes in a 5 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 126 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 17.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95655
Product Name 3M 436 Aluminum Tape - 5 in Width x 36 yd Length - 17.5 mil Total Thickness - 95655
Width 5 inches (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Tape - PVC6 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive
Width 0.5000 to 6 inches (12.7 to 152 mm)
Carrier / Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details