3M 3M 436 Aluminum Tape - 6 in Width x 36 yd Length - 17.5 mil Total Thickness - 95652 70006390689

Description
3M 436 aluminum tape comes in a 6 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 126 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 17.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).
Description
3M 436 aluminum tape comes in a 6 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 126 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 17.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Suppliers

Company
Product
Description
Supplier Links
3M 436 Aluminum Tape - 6 in Width x 36 yd Length - 17.5 mil Total Thickness - 95652 - 051138-95652 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 436 Aluminum Tape - 6 in Width x 36 yd Length - 17.5 mil Total Thickness - 95652
051138-95652
3M 436 Aluminum Tape - 6 in Width x 36 yd Length - 17.5 mil Total Thickness - 95652 051138-95652
3M 436 aluminum tape comes in a 6 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 126 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 17.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

3M 436 aluminum tape comes in a 6 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 126 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 17.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95652
Product Name 3M 436 Aluminum Tape - 6 in Width x 36 yd Length - 17.5 mil Total Thickness - 95652
Width 6 inches (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 22 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details