3M 3M 435 Aluminum Tape - 10 in Width x 36 yd Length - 13.5 mil Total Thickness - 95651 70006390671

Description
3M 435 aluminum tape comes in a 10 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 84 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 13.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).
Description
3M 435 aluminum tape comes in a 10 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 84 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 13.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Suppliers

Company
Product
Description
Supplier Links
3M 435 Aluminum Tape - 10 in Width x 36 yd Length - 13.5 mil Total Thickness - 95651 - 051138-95651 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 435 Aluminum Tape - 10 in Width x 36 yd Length - 13.5 mil Total Thickness - 95651
051138-95651
3M 435 Aluminum Tape - 10 in Width x 36 yd Length - 13.5 mil Total Thickness - 95651 051138-95651
3M 435 aluminum tape comes in a 10 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 84 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 13.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

3M 435 aluminum tape comes in a 10 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 84 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 13.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95651
Product Name 3M 435 Aluminum Tape - 10 in Width x 36 yd Length - 13.5 mil Total Thickness - 95651
Width 10 inches (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Strength Transfer Splicing Tape - 065 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0021 inches (0.0533 mm)
Peel 1.5 lbs/in (2.63 N/cm)
View Details