3M 3M 435 Aluminum Tape - 1 in Width x 36 yd Length - 13.5 mil Total Thickness - 95650 70006390663

Description
3M 435 aluminum tape comes in a 1 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 84 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 13.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).
Description
3M 435 aluminum tape comes in a 1 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 84 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 13.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Suppliers

Company
Product
Description
Supplier Links
3M 435 Aluminum Tape - 1 in Width x 36 yd Length - 13.5 mil Total Thickness - 95650 - 051138-95650 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 435 Aluminum Tape - 1 in Width x 36 yd Length - 13.5 mil Total Thickness - 95650
051138-95650
3M 435 Aluminum Tape - 1 in Width x 36 yd Length - 13.5 mil Total Thickness - 95650 051138-95650
3M 435 aluminum tape comes in a 1 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 84 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 13.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

3M 435 aluminum tape comes in a 1 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 84 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 13.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95650
Product Name 3M 435 Aluminum Tape - 1 in Width x 36 yd Length - 13.5 mil Total Thickness - 95650
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.4724 inches (12 mm)
View Details
TartanT 200 Masking Tape - 200 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0045 inches (0.1143 mm)
Adhesive Crepe Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details