3M 3M 435 Aluminum Tape - 36 in Width x 36 yd Length - 13.5 mil Total Thickness - 95646 70006390622

Description
3M 435 aluminum tape comes in a 36 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 84 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 13.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).
Description
3M 435 aluminum tape comes in a 36 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 84 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 13.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Suppliers

Company
Product
Description
Supplier Links
3M 435 Aluminum Tape - 36 in Width x 36 yd Length - 13.5 mil Total Thickness - 95646 - 051138-95646 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 435 Aluminum Tape - 36 in Width x 36 yd Length - 13.5 mil Total Thickness - 95646
051138-95646
3M 435 Aluminum Tape - 36 in Width x 36 yd Length - 13.5 mil Total Thickness - 95646 051138-95646
3M 435 aluminum tape comes in a 36 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 84 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 13.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

3M 435 aluminum tape comes in a 36 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 84 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 13.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95646
Product Name 3M 435 Aluminum Tape - 36 in Width x 36 yd Length - 13.5 mil Total Thickness - 95646
Width 36 inches (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details