3M 3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 3/8 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 95624 70006390408

Description
3M Flexomount 411 gray flexographic plate mounting tape comes in a 3/8 in width, 36 yd length, uses a rubber adhesive and is packaged 96 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Flexomount 411 gray flexographic plate mounting tape comes in a 3/8 in width, 36 yd length, uses a rubber adhesive and is packaged 96 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 3/8 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 95624 - 051138-95624 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 3/8 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 95624
051138-95624
3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 3/8 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 95624 051138-95624
3M Flexomount 411 gray flexographic plate mounting tape comes in a 3/8 in width, 36 yd length, uses a rubber adhesive and is packaged 96 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Flexomount 411 gray flexographic plate mounting tape comes in a 3/8 in width, 36 yd length, uses a rubber adhesive and is packaged 96 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95624
Product Name 3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 3/8 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 95624
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

High Temp Laminating Adhesive - 240APS - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0040 inches (0.1016 mm)
Peel 4.5 lbs/in (7.88 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details