3M 3M 439 Aluminum Tape - 1 1/2 in Width x 180 yd Length - 3.1 mil Total Thickness - 95623 70006390390

Description
3M 439 aluminum tape comes in a 1 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), UL 723, UL 723L.
Description
3M 439 aluminum tape comes in a 1 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), UL 723, UL 723L.

Suppliers

Company
Product
Description
Supplier Links
3M 439 Aluminum Tape - 1 1/2 in Width x 180 yd Length - 3.1 mil Total Thickness - 95623 - 051138-95623 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 439 Aluminum Tape - 1 1/2 in Width x 180 yd Length - 3.1 mil Total Thickness - 95623
051138-95623
3M 439 Aluminum Tape - 1 1/2 in Width x 180 yd Length - 3.1 mil Total Thickness - 95623 051138-95623
3M 439 aluminum tape comes in a 1 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), UL 723, UL 723L.

3M 439 aluminum tape comes in a 1 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), UL 723, UL 723L.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95623
Product Name 3M 439 Aluminum Tape - 1 1/2 in Width x 180 yd Length - 3.1 mil Total Thickness - 95623
Width 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details