3M 3M 9731 Clear Bonding Tape - 1.5 in Width x 180 yd Length - 6.2 mil Thick - Kraft Paper Liner - 95570 70006389871

Description
3M 9731 clear bonding tape comes in a 1.5 in width, 180 yd length, uses an acrylic, silicone adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9731 clear bonding tape comes in a 1.5 in width, 180 yd length, uses an acrylic, silicone adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9731 Clear Bonding Tape - 1.5 in Width x 180 yd Length - 6.2 mil Thick - Kraft Paper Liner - 95570 - 051138-95570 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9731 Clear Bonding Tape - 1.5 in Width x 180 yd Length - 6.2 mil Thick - Kraft Paper Liner - 95570
051138-95570
3M 9731 Clear Bonding Tape - 1.5 in Width x 180 yd Length - 6.2 mil Thick - Kraft Paper Liner - 95570 051138-95570
3M 9731 clear bonding tape comes in a 1.5 in width, 180 yd length, uses an acrylic, silicone adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9731 clear bonding tape comes in a 1.5 in width, 180 yd length, uses an acrylic, silicone adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95570
Product Name 3M 9731 Clear Bonding Tape - 1.5 in Width x 180 yd Length - 6.2 mil Thick - Kraft Paper Liner - 95570
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2243453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.9843 inches (25 mm)
View Details
Double Sided Acrylic Foam Tape - 77108 - Budnick Converting, Inc.
Specs
Type Adhesive; Double- Sided
Thickness 0.0300 inches (0.7620 mm)
Adhesive Acrylic Foam
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details