3M 3M 9731 Clear Bonding Tape - 38.5 in Width x 108 yd Length - 6.2 mil Thick - Kraft Paper Liner - 95569 70006389863

Description
3M 9731 clear bonding tape comes in a 38.5 in width, 108 yd length, uses an acrylic, silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9731 clear bonding tape comes in a 38.5 in width, 108 yd length, uses an acrylic, silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9731 Clear Bonding Tape - 38.5 in Width x 108 yd Length - 6.2 mil Thick - Kraft Paper Liner - 95569 - 051138-95569 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9731 Clear Bonding Tape - 38.5 in Width x 108 yd Length - 6.2 mil Thick - Kraft Paper Liner - 95569
051138-95569
3M 9731 Clear Bonding Tape - 38.5 in Width x 108 yd Length - 6.2 mil Thick - Kraft Paper Liner - 95569 051138-95569
3M 9731 clear bonding tape comes in a 38.5 in width, 108 yd length, uses an acrylic, silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9731 clear bonding tape comes in a 38.5 in width, 108 yd length, uses an acrylic, silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95569
Product Name 3M 9731 Clear Bonding Tape - 38.5 in Width x 108 yd Length - 6.2 mil Thick - Kraft Paper Liner - 95569
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Transfer Tape - 463 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 1.56 lbs/in (2.74 N/cm)
View Details
PTFE Tpae series - Sinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details