3M 3M 361 White Cloth Tape - 2 in Width x 36 yd Length - 7.5 mil Thick - 95530 70006389475

Description
3M 361 white cloth tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.
Description
3M 361 white cloth tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M 361 White Cloth Tape - 2 in Width x 36 yd Length - 7.5 mil Thick - 95530 - 051138-95530 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 361 White Cloth Tape - 2 in Width x 36 yd Length - 7.5 mil Thick - 95530
051138-95530
3M 361 White Cloth Tape - 2 in Width x 36 yd Length - 7.5 mil Thick - 95530 051138-95530
3M 361 white cloth tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.

3M 361 white cloth tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95530
Product Name 3M 361 White Cloth Tape - 2 in Width x 36 yd Length - 7.5 mil Thick - 95530
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.3543 inches (9 mm)
View Details
Temperature Resistant Surface Coated Cloth Tape - 4657 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0115 inches (0.2921 mm)
Adhesive Vinyl Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details