3M 3M Flexomount 447DL Gray Flexographic Plate Mounting Tape - 9 in Width x 36 yd Length - 0.01 in Thick - Kraft Paper Liner - 95483 70006389004

Description
3M Flexomount 447DL gray flexographic plate mounting tape comes in a 9 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +130 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.01 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Flexomount 447DL gray flexographic plate mounting tape comes in a 9 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +130 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.01 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Flexomount 447DL Gray Flexographic Plate Mounting Tape - 9 in Width x 36 yd Length - 0.01 in Thick - Kraft Paper Liner - 95483 - 051138-95483 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Flexomount 447DL Gray Flexographic Plate Mounting Tape - 9 in Width x 36 yd Length - 0.01 in Thick - Kraft Paper Liner - 95483
051138-95483
3M Flexomount 447DL Gray Flexographic Plate Mounting Tape - 9 in Width x 36 yd Length - 0.01 in Thick - Kraft Paper Liner - 95483 051138-95483
3M Flexomount 447DL gray flexographic plate mounting tape comes in a 9 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +130 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.01 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Flexomount 447DL gray flexographic plate mounting tape comes in a 9 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +130 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.01 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95483
Product Name 3M Flexomount 447DL Gray Flexographic Plate Mounting Tape - 9 in Width x 36 yd Length - 0.01 in Thick - Kraft Paper Liner - 95483
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details