3M 3M Flexomount 447DL Gray Flexographic Plate Mounting Tape - 2 in Width x 36 yd Length - 0.01 in Thick - Kraft Paper Liner - 95461 70006388782

Description
3M Flexomount 447DL gray flexographic plate mounting tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +130 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.01 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Flexomount 447DL gray flexographic plate mounting tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +130 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.01 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Flexomount 447DL Gray Flexographic Plate Mounting Tape - 2 in Width x 36 yd Length - 0.01 in Thick - Kraft Paper Liner - 95461 - 051138-95461 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Flexomount 447DL Gray Flexographic Plate Mounting Tape - 2 in Width x 36 yd Length - 0.01 in Thick - Kraft Paper Liner - 95461
051138-95461
3M Flexomount 447DL Gray Flexographic Plate Mounting Tape - 2 in Width x 36 yd Length - 0.01 in Thick - Kraft Paper Liner - 95461 051138-95461
3M Flexomount 447DL gray flexographic plate mounting tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +130 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.01 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Flexomount 447DL gray flexographic plate mounting tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +130 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.01 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95461
Product Name 3M Flexomount 447DL Gray Flexographic Plate Mounting Tape - 2 in Width x 36 yd Length - 0.01 in Thick - Kraft Paper Liner - 95461
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Premium Foil Tape - 322 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0049 inches (0.1245 mm)
Adhesive Aluminum
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details