3M 3M 438 Aluminum Tape - 2 1/2 in Width x 60 yd Length - 7.2 mil Total Thickness - 95447 70006388642

Description
3M 438 aluminum tape comes in a 2 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 723, UL 723L.
Description
3M 438 aluminum tape comes in a 2 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 723, UL 723L.

Suppliers

Company
Product
Description
Supplier Links
3M 438 Aluminum Tape - 2 1/2 in Width x 60 yd Length - 7.2 mil Total Thickness - 95447 - 051138-95447 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 438 Aluminum Tape - 2 1/2 in Width x 60 yd Length - 7.2 mil Total Thickness - 95447
051138-95447
3M 438 Aluminum Tape - 2 1/2 in Width x 60 yd Length - 7.2 mil Total Thickness - 95447 051138-95447
3M 438 aluminum tape comes in a 2 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 723, UL 723L.

3M 438 aluminum tape comes in a 2 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 723, UL 723L.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95447
Product Name 3M 438 Aluminum Tape - 2 1/2 in Width x 60 yd Length - 7.2 mil Total Thickness - 95447
Width 2.5 inches (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Duct Tape - 337 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0037 inches (0.0940 mm)
Adhesive Aluminum
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details