3M Metallic Tapes 70006388303

Description
3M 420 25MMX33M Lead Tape
Request a Quote
Description
3M 420 25MMX33M Lead Tape
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metallic Tapes - 1444027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Metallic Tapes
1444027
Metallic Tapes 1444027
3M 420 25MMX33M Lead Tape

3M 420 25MMX33M Lead Tape

Supplier's Site
3M 420 Lead Tape - 1 in Width x 36 yd Length - 6.8 mil Total Thickness - 95413 - 051138-95413 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 420 Lead Tape - 1 in Width x 36 yd Length - 6.8 mil Total Thickness - 95413
051138-95413
3M 420 Lead Tape - 1 in Width x 36 yd Length - 6.8 mil Total Thickness - 95413 051138-95413
3M 420 lead tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

3M 420 lead tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

Buy Now

Technical Specifications

  RS Components, Ltd. R. S. Hughes Company, Inc.
Product Category Adhesive Tapes Industrial Tapes
Product Number 1444027 051138-95413
Product Name Metallic Tapes 3M 420 Lead Tape - 1 in Width x 36 yd Length - 6.8 mil Total Thickness - 95413
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Silver
Backing Metal Foil; Lead Foil
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
SC Aluminum Foil Duct Board Tape - 0810 Fasson - Budnick Converting, Inc.
Specs
Type Duct; Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0047 inches (0.1194 mm)
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Metallic Tapes - 8326325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details