3M 3M 434 Aluminum Tape - 1 1/4 in Width x 60 yd Length - 7.5 mil Total Thickness - 95385 70006388022

Description
3M 434 aluminum tape comes in a 1 1/4 in width, 60 yd length, uses a viscoelastic polymer adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 53 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).
Description
3M 434 aluminum tape comes in a 1 1/4 in width, 60 yd length, uses a viscoelastic polymer adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 53 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Suppliers

Company
Product
Description
Supplier Links
3M 434 Aluminum Tape - 1 1/4 in Width x 60 yd Length - 7.5 mil Total Thickness - 95385 - 051138-95385 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 434 Aluminum Tape - 1 1/4 in Width x 60 yd Length - 7.5 mil Total Thickness - 95385
051138-95385
3M 434 Aluminum Tape - 1 1/4 in Width x 60 yd Length - 7.5 mil Total Thickness - 95385 051138-95385
3M 434 aluminum tape comes in a 1 1/4 in width, 60 yd length, uses a viscoelastic polymer adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 53 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

3M 434 aluminum tape comes in a 1 1/4 in width, 60 yd length, uses a viscoelastic polymer adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 53 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95385
Product Name 3M 434 Aluminum Tape - 1 1/4 in Width x 60 yd Length - 7.5 mil Total Thickness - 95385
Width 1.25 inches (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Discs - 15 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details