3M 3M 420 Lead Tape - 3 3/4 in Width x 36 yd Length - 6.8 mil Total Thickness - 95384 70006388014

Description
3M 420 lead tape comes in a 3 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.
Description
3M 420 lead tape comes in a 3 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 420 Lead Tape - 3 3/4 in Width x 36 yd Length - 6.8 mil Total Thickness - 95384 - 051138-95384 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 420 Lead Tape - 3 3/4 in Width x 36 yd Length - 6.8 mil Total Thickness - 95384
051138-95384
3M 420 Lead Tape - 3 3/4 in Width x 36 yd Length - 6.8 mil Total Thickness - 95384 051138-95384
3M 420 lead tape comes in a 3 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

3M 420 lead tape comes in a 3 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95384
Product Name 3M 420 Lead Tape - 3 3/4 in Width x 36 yd Length - 6.8 mil Total Thickness - 95384
Width 3.75 inches (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details