3M 3M 434 Aluminum Tape - 4 in Width x 60 yd Length - 7.5 mil Total Thickness - 95382 70006387990

Description
3M 434 aluminum tape comes in a 4 in width, 60 yd length, uses a viscoelastic polymer adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 53 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).
Description
3M 434 aluminum tape comes in a 4 in width, 60 yd length, uses a viscoelastic polymer adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 53 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Suppliers

Company
Product
Description
Supplier Links
3M 434 Aluminum Tape - 4 in Width x 60 yd Length - 7.5 mil Total Thickness - 95382 - 051138-95382 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 434 Aluminum Tape - 4 in Width x 60 yd Length - 7.5 mil Total Thickness - 95382
051138-95382
3M 434 Aluminum Tape - 4 in Width x 60 yd Length - 7.5 mil Total Thickness - 95382 051138-95382
3M 434 aluminum tape comes in a 4 in width, 60 yd length, uses a viscoelastic polymer adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 53 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

3M 434 aluminum tape comes in a 4 in width, 60 yd length, uses a viscoelastic polymer adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 53 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95382
Product Name 3M 434 Aluminum Tape - 4 in Width x 60 yd Length - 7.5 mil Total Thickness - 95382
Width 4 inches (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details