3M 3M 1450 Aluminum Tape - 2 3/8 in Width x 180 yd Length - 3.1 mil Total Thickness - 95373 70006387909

Description
3M 1450 aluminum tape comes in a 2 3/8 in width, 180 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant.
Description
3M 1450 aluminum tape comes in a 2 3/8 in width, 180 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M 1450 Aluminum Tape - 2 3/8 in Width x 180 yd Length - 3.1 mil Total Thickness - 95373 - 051138-95373 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1450 Aluminum Tape - 2 3/8 in Width x 180 yd Length - 3.1 mil Total Thickness - 95373
051138-95373
3M 1450 Aluminum Tape - 2 3/8 in Width x 180 yd Length - 3.1 mil Total Thickness - 95373 051138-95373
3M 1450 aluminum tape comes in a 2 3/8 in width, 180 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant.

3M 1450 aluminum tape comes in a 2 3/8 in width, 180 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95373
Product Name 3M 1450 Aluminum Tape - 2 3/8 in Width x 180 yd Length - 3.1 mil Total Thickness - 95373
Width 2.38 inches (60.33 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 24 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details