3M 3M 431 Aluminum Tape - 25 mm Width x 55 m Length - 3.1 mil Total Thickness - 95323 70006387412

Description
3M 431 aluminum tape comes in a 25 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), UL 723, UL 723L.
Description
3M 431 aluminum tape comes in a 25 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), UL 723, UL 723L.

Suppliers

Company
Product
Description
Supplier Links
3M 431 Aluminum Tape - 25 mm Width x 55 m Length - 3.1 mil Total Thickness - 95323 - 051138-95323 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 431 Aluminum Tape - 25 mm Width x 55 m Length - 3.1 mil Total Thickness - 95323
051138-95323
3M 431 Aluminum Tape - 25 mm Width x 55 m Length - 3.1 mil Total Thickness - 95323 051138-95323
3M 431 aluminum tape comes in a 25 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), UL 723, UL 723L.

3M 431 aluminum tape comes in a 25 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), UL 723, UL 723L.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95323
Product Name 3M 431 Aluminum Tape - 25 mm Width x 55 m Length - 3.1 mil Total Thickness - 95323
Width 0.9843 inches (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0049 inches (0.1240 mm)
View Details
Metallic Tapes - 8326313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.9843 inches (25 mm)
View Details
Aluminum Foil Tape - T3612 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Adhesive Aluminum
Peel 3.44 lbs/in (6.02 N/cm)
View Details