3M 3M 431 Aluminum Tape - 19 mm Width x 55 m Length - 3.1 mil Total Thickness - 95322 70006387404

Description
3M 431 aluminum tape comes in a 19 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), UL 723, UL 723L.
Description
3M 431 aluminum tape comes in a 19 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), UL 723, UL 723L.

Suppliers

Company
Product
Description
Supplier Links
3M 431 Aluminum Tape - 19 mm Width x 55 m Length - 3.1 mil Total Thickness - 95322 - 051138-95322 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 431 Aluminum Tape - 19 mm Width x 55 m Length - 3.1 mil Total Thickness - 95322
051138-95322
3M 431 Aluminum Tape - 19 mm Width x 55 m Length - 3.1 mil Total Thickness - 95322 051138-95322
3M 431 aluminum tape comes in a 19 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), UL 723, UL 723L.

3M 431 aluminum tape comes in a 19 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), UL 723, UL 723L.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95322
Product Name 3M 431 Aluminum Tape - 19 mm Width x 55 m Length - 3.1 mil Total Thickness - 95322
Width 0.7480 inches (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Flame Retardant Vinyl Coated Cloth - 228 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Vinyl Coated Cloth
View Details