3M 3M 421 Lead Tape - 1 1/2 in Width x 36 yd Length - 6.3 mil Total Thickness - 95313 70006387313

Description
3M 421 lead tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.
Description
3M 421 lead tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 421 Lead Tape - 1 1/2 in Width x 36 yd Length - 6.3 mil Total Thickness - 95313 - 051138-95313 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 421 Lead Tape - 1 1/2 in Width x 36 yd Length - 6.3 mil Total Thickness - 95313
051138-95313
3M 421 Lead Tape - 1 1/2 in Width x 36 yd Length - 6.3 mil Total Thickness - 95313 051138-95313
3M 421 lead tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.

3M 421 lead tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95313
Product Name 3M 421 Lead Tape - 1 1/2 in Width x 36 yd Length - 6.3 mil Total Thickness - 95313
Width 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details