3M 3M 421 Lead Tape - 3/4 in Width x 36 yd Length - 6.3 mil Total Thickness - 95307 70006387255

Description
3M 421 lead tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.
Description
3M 421 lead tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 421 Lead Tape - 3/4 in Width x 36 yd Length - 6.3 mil Total Thickness - 95307 - 051138-95307 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 421 Lead Tape - 3/4 in Width x 36 yd Length - 6.3 mil Total Thickness - 95307
051138-95307
3M 421 Lead Tape - 3/4 in Width x 36 yd Length - 6.3 mil Total Thickness - 95307 051138-95307
3M 421 lead tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.

3M 421 lead tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95307
Product Name 3M 421 Lead Tape - 3/4 in Width x 36 yd Length - 6.3 mil Total Thickness - 95307
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data