3M 3M 421 Lead Tape - 1/4 in Width x 36 yd Length - 6.3 mil Total Thickness - 95306 70006387248

Description
3M 421 lead tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.
Description
3M 421 lead tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 421 Lead Tape - 1/4 in Width x 36 yd Length - 6.3 mil Total Thickness - 95306 - 051138-95306 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 421 Lead Tape - 1/4 in Width x 36 yd Length - 6.3 mil Total Thickness - 95306
051138-95306
3M 421 Lead Tape - 1/4 in Width x 36 yd Length - 6.3 mil Total Thickness - 95306 051138-95306
3M 421 lead tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.

3M 421 lead tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95306
Product Name 3M 421 Lead Tape - 1/4 in Width x 36 yd Length - 6.3 mil Total Thickness - 95306
Width 0.2500 inches (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Visibility Tapes - 2197904 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Red/white
View Details
High Temperature Aluminum Foil Tape - 433L - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0035 inches (0.0889 mm)
Adhesive Aluminum
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details