3M 3M 421 Lead Tape - 1/2 in Width x 36 yd Length - 6.3 mil Total Thickness - 95305 70006387230

Description
3M 421 lead tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.
Description
3M 421 lead tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 421 Lead Tape - 1/2 in Width x 36 yd Length - 6.3 mil Total Thickness - 95305 - 051138-95305 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 421 Lead Tape - 1/2 in Width x 36 yd Length - 6.3 mil Total Thickness - 95305
051138-95305
3M 421 Lead Tape - 1/2 in Width x 36 yd Length - 6.3 mil Total Thickness - 95305 051138-95305
3M 421 lead tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.

3M 421 lead tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95305
Product Name 3M 421 Lead Tape - 1/2 in Width x 36 yd Length - 6.3 mil Total Thickness - 95305
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Discs - 17 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details