3M 3M 1450 Aluminum Tape - 38 mm Width x 8 m Length - 3.1 mil Total Thickness - 95197 70006386638

Description
3M 1450 aluminum tape comes in a 38 mm width, 8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant.
Description
3M 1450 aluminum tape comes in a 38 mm width, 8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M 1450 Aluminum Tape - 38 mm Width x 8 m Length - 3.1 mil Total Thickness - 95197 - 051138-95197 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1450 Aluminum Tape - 38 mm Width x 8 m Length - 3.1 mil Total Thickness - 95197
051138-95197
3M 1450 Aluminum Tape - 38 mm Width x 8 m Length - 3.1 mil Total Thickness - 95197 051138-95197
3M 1450 aluminum tape comes in a 38 mm width, 8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant.

3M 1450 aluminum tape comes in a 38 mm width, 8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95197
Product Name 3M 1450 Aluminum Tape - 38 mm Width x 8 m Length - 3.1 mil Total Thickness - 95197
Width 1.5 inches (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.9843 inches (25 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details