3M 3M 421 Lead Tape - 38.1 mm Width x 32.9 m Length - 6.3 mil Total Thickness - 95154 70006386208

Description
3M 421 lead tape comes in a 38.1 mm width, 32.9 m length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.
Description
3M 421 lead tape comes in a 38.1 mm width, 32.9 m length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 421 Lead Tape - 38.1 mm Width x 32.9 m Length - 6.3 mil Total Thickness - 95154 - 051138-95154 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 421 Lead Tape - 38.1 mm Width x 32.9 m Length - 6.3 mil Total Thickness - 95154
051138-95154
3M 421 Lead Tape - 38.1 mm Width x 32.9 m Length - 6.3 mil Total Thickness - 95154 051138-95154
3M 421 lead tape comes in a 38.1 mm width, 32.9 m length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.

3M 421 lead tape comes in a 38.1 mm width, 32.9 m length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95154
Product Name 3M 421 Lead Tape - 38.1 mm Width x 32.9 m Length - 6.3 mil Total Thickness - 95154
Width 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details