3M 3M 420 Lead Tape - 482 mm Width x 32.9 m Length - 6.8 mil Total Thickness - 95151 70006386174

Description
3M 420 lead tape comes in a 482 mm width, 32.9 m length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.
Description
3M 420 lead tape comes in a 482 mm width, 32.9 m length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 420 Lead Tape - 482 mm Width x 32.9 m Length - 6.8 mil Total Thickness - 95151 - 051138-95151 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 420 Lead Tape - 482 mm Width x 32.9 m Length - 6.8 mil Total Thickness - 95151
051138-95151
3M 420 Lead Tape - 482 mm Width x 32.9 m Length - 6.8 mil Total Thickness - 95151 051138-95151
3M 420 lead tape comes in a 482 mm width, 32.9 m length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

3M 420 lead tape comes in a 482 mm width, 32.9 m length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95151
Product Name 3M 420 Lead Tape - 482 mm Width x 32.9 m Length - 6.8 mil Total Thickness - 95151
Width 18.98 inches (482 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.9843 inches (25 mm)
View Details
All Weather Foil - 330 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0035 inches (0.0889 mm)
Peel 2.81 lbs/in (4.93 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details