3M 3M 420 Lead Tape - 50.8 mm Width x 32.9 m Length - 6.8 mil Total Thickness - 95150 70006386166

Description
3M 420 lead tape comes in a 50.8 mm width, 32.9 m length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.
Description
3M 420 lead tape comes in a 50.8 mm width, 32.9 m length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 420 Lead Tape - 50.8 mm Width x 32.9 m Length - 6.8 mil Total Thickness - 95150 - 051138-95150 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 420 Lead Tape - 50.8 mm Width x 32.9 m Length - 6.8 mil Total Thickness - 95150
051138-95150
3M 420 Lead Tape - 50.8 mm Width x 32.9 m Length - 6.8 mil Total Thickness - 95150 051138-95150
3M 420 lead tape comes in a 50.8 mm width, 32.9 m length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

3M 420 lead tape comes in a 50.8 mm width, 32.9 m length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95150
Product Name 3M 420 Lead Tape - 50.8 mm Width x 32.9 m Length - 6.8 mil Total Thickness - 95150
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details