3M 3M 420 Lead Tape - 25.4 mm Width x 32.9 m Length - 6.8 mil Total Thickness - 95148 70006386141

Description
3M 420 lead tape comes in a 25.4 mm width, 32.9 m length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.
Description
3M 420 lead tape comes in a 25.4 mm width, 32.9 m length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 420 Lead Tape - 25.4 mm Width x 32.9 m Length - 6.8 mil Total Thickness - 95148 - 051138-95148 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 420 Lead Tape - 25.4 mm Width x 32.9 m Length - 6.8 mil Total Thickness - 95148
051138-95148
3M 420 Lead Tape - 25.4 mm Width x 32.9 m Length - 6.8 mil Total Thickness - 95148 051138-95148
3M 420 lead tape comes in a 25.4 mm width, 32.9 m length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

3M 420 lead tape comes in a 25.4 mm width, 32.9 m length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95148
Product Name 3M 420 Lead Tape - 25.4 mm Width x 32.9 m Length - 6.8 mil Total Thickness - 95148
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details