3M 3M 420 Lead Tape - 12.7 mm Width x 32.9 m Length - 6.8 mil Total Thickness - 95146 70006386125

Description
3M 420 lead tape comes in a 12.7 mm width, 32.9 m length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.
Description
3M 420 lead tape comes in a 12.7 mm width, 32.9 m length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 420 Lead Tape - 12.7 mm Width x 32.9 m Length - 6.8 mil Total Thickness - 95146 - 051138-95146 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 420 Lead Tape - 12.7 mm Width x 32.9 m Length - 6.8 mil Total Thickness - 95146
051138-95146
3M 420 Lead Tape - 12.7 mm Width x 32.9 m Length - 6.8 mil Total Thickness - 95146 051138-95146
3M 420 lead tape comes in a 12.7 mm width, 32.9 m length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

3M 420 lead tape comes in a 12.7 mm width, 32.9 m length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.8 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95146
Product Name 3M 420 Lead Tape - 12.7 mm Width x 32.9 m Length - 6.8 mil Total Thickness - 95146
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data