3M 3M Scotch 373 Clear Standard Box Sealing Tape - 1524 mm Width x 150 m Length - 2.5 mil Thick - 95118 70006385838

Description
3M Scotch 373 clear standard box sealing tape comes in a 1524 mm width, 150 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 373 clear standard box sealing tape comes in a 1524 mm width, 150 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 373 Clear Standard Box Sealing Tape - 1524 mm Width x 150 m Length - 2.5 mil Thick - 95118 - 051138-95118 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 373 Clear Standard Box Sealing Tape - 1524 mm Width x 150 m Length - 2.5 mil Thick - 95118
051138-95118
3M Scotch 373 Clear Standard Box Sealing Tape - 1524 mm Width x 150 m Length - 2.5 mil Thick - 95118 051138-95118
3M Scotch 373 clear standard box sealing tape comes in a 1524 mm width, 150 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 373 clear standard box sealing tape comes in a 1524 mm width, 150 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95118
Product Name 3M Scotch 373 Clear Standard Box Sealing Tape - 1524 mm Width x 150 m Length - 2.5 mil Thick - 95118
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive
Features Electrically Conductive / Anti-Static
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
View Details
ESD Tapes - 8772510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Black PE Foam Double Coated Acrylic - 2454 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0338 inches (0.8585 mm)
Adhesive PE - Polyethylene
View Details