3M 3M 431 Aluminum Tape - 1 in Width x 60 yd Length - 3.1 mil Total Thickness - 42644 70006385564

Description
3M 431 aluminum tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), UL 723, UL 723L.
Description
3M 431 aluminum tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), UL 723, UL 723L.

Suppliers

Company
Product
Description
Supplier Links
3M 431 Aluminum Tape - 1 in Width x 60 yd Length - 3.1 mil Total Thickness - 42644 - 021200-42644 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 431 Aluminum Tape - 1 in Width x 60 yd Length - 3.1 mil Total Thickness - 42644
021200-42644
3M 431 Aluminum Tape - 1 in Width x 60 yd Length - 3.1 mil Total Thickness - 42644 021200-42644
3M 431 aluminum tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), UL 723, UL 723L.

3M 431 aluminum tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), UL 723, UL 723L.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-42644
Product Name 3M 431 Aluminum Tape - 1 in Width x 60 yd Length - 3.1 mil Total Thickness - 42644
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details