3M 3M 438 Aluminum Tape - 38 mm Width x 400 m Length - 7.2 mil Total Thickness - 42641 70006385531

Description
3M 438 aluminum tape comes in a 38 mm width, 400 m length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 723, UL 723L.
Description
3M 438 aluminum tape comes in a 38 mm width, 400 m length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 723, UL 723L.

Suppliers

Company
Product
Description
Supplier Links
3M 438 Aluminum Tape - 38 mm Width x 400 m Length - 7.2 mil Total Thickness - 42641 - 021200-42641 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 438 Aluminum Tape - 38 mm Width x 400 m Length - 7.2 mil Total Thickness - 42641
021200-42641
3M 438 Aluminum Tape - 38 mm Width x 400 m Length - 7.2 mil Total Thickness - 42641 021200-42641
3M 438 aluminum tape comes in a 38 mm width, 400 m length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 723, UL 723L.

3M 438 aluminum tape comes in a 38 mm width, 400 m length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 723, UL 723L.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-42641
Product Name 3M 438 Aluminum Tape - 38 mm Width x 400 m Length - 7.2 mil Total Thickness - 42641
Width 1.5 inches (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details