3M 3M Scotch 373 Red Standard Box Sealing Tape - 12 in Width x 750 yd Length - 2.5 mil Thick - 95085 70006385440

Description
3M Scotch 373 red standard box sealing tape comes in a 12 in width, 750 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 373 red standard box sealing tape comes in a 12 in width, 750 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 373 Red Standard Box Sealing Tape - 12 in Width x 750 yd Length - 2.5 mil Thick - 95085 - 051138-95085 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 373 Red Standard Box Sealing Tape - 12 in Width x 750 yd Length - 2.5 mil Thick - 95085
051138-95085
3M Scotch 373 Red Standard Box Sealing Tape - 12 in Width x 750 yd Length - 2.5 mil Thick - 95085 051138-95085
3M Scotch 373 red standard box sealing tape comes in a 12 in width, 750 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 373 red standard box sealing tape comes in a 12 in width, 750 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95085
Product Name 3M Scotch 373 Red Standard Box Sealing Tape - 12 in Width x 750 yd Length - 2.5 mil Thick - 95085
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Double-Coated Permanent/Removable Polyester Tape - 310 - Budnick Converting, Inc.
Specs
Type Adhesive; Double-Coated Permanent/Removable Polyester Tape
Thickness 0.0029 inches (0.0737 mm)
Adhesive PET - Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details