3M 3M 431 Aluminum Tape - 2 in Width x 60 yd Length - 3.1 mil Total Thickness - 95082 70006385416

Description
3M 431 aluminum tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), UL 723, UL 723L.
Description
3M 431 aluminum tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), UL 723, UL 723L.

Suppliers

Company
Product
Description
Supplier Links
3M 431 Aluminum Tape - 2 in Width x 60 yd Length - 3.1 mil Total Thickness - 95082 - 051138-95082 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 431 Aluminum Tape - 2 in Width x 60 yd Length - 3.1 mil Total Thickness - 95082
051138-95082
3M 431 Aluminum Tape - 2 in Width x 60 yd Length - 3.1 mil Total Thickness - 95082 051138-95082
3M 431 aluminum tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), UL 723, UL 723L.

3M 431 aluminum tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), UL 723, UL 723L.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95082
Product Name 3M 431 Aluminum Tape - 2 in Width x 60 yd Length - 3.1 mil Total Thickness - 95082
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Discs - 13 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details