3M 3M Scotch 373 Blue Standard Box Sealing Tape - 60 mm Width x 50 m Length - 2.5 mil Thick - 95053 70006385127

Description
3M Scotch 373 blue standard box sealing tape comes in a 60 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 16 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 373 blue standard box sealing tape comes in a 60 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 16 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 373 Blue Standard Box Sealing Tape - 60 mm Width x 50 m Length - 2.5 mil Thick - 95053 - 051138-95053 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 373 Blue Standard Box Sealing Tape - 60 mm Width x 50 m Length - 2.5 mil Thick - 95053
051138-95053
3M Scotch 373 Blue Standard Box Sealing Tape - 60 mm Width x 50 m Length - 2.5 mil Thick - 95053 051138-95053
3M Scotch 373 blue standard box sealing tape comes in a 60 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 16 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 373 blue standard box sealing tape comes in a 60 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 16 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95053
Product Name 3M Scotch 373 Blue Standard Box Sealing Tape - 60 mm Width x 50 m Length - 2.5 mil Thick - 95053
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Gaffer Tapes - 2498375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Width 1.89 inches (48 mm)
Thickness 0.1181 inches (3 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details