3M 3M Scotch 355 Tan Standard Box Sealing Tape - 144 mm Width x 50 m Length - 3.4 mil Thick - 95048 70006385077

Description
3M Scotch 355 tan standard box sealing tape comes in a 144 mm width, 50 m length, uses a rubber adhesive and is packaged 8 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 355 tan standard box sealing tape comes in a 144 mm width, 50 m length, uses a rubber adhesive and is packaged 8 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 355 Tan Standard Box Sealing Tape - 144 mm Width x 50 m Length - 3.4 mil Thick - 95048 - 051138-95048 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 355 Tan Standard Box Sealing Tape - 144 mm Width x 50 m Length - 3.4 mil Thick - 95048
051138-95048
3M Scotch 355 Tan Standard Box Sealing Tape - 144 mm Width x 50 m Length - 3.4 mil Thick - 95048 051138-95048
3M Scotch 355 tan standard box sealing tape comes in a 144 mm width, 50 m length, uses a rubber adhesive and is packaged 8 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 355 tan standard box sealing tape comes in a 144 mm width, 50 m length, uses a rubber adhesive and is packaged 8 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95048
Product Name 3M Scotch 355 Tan Standard Box Sealing Tape - 144 mm Width x 50 m Length - 3.4 mil Thick - 95048
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Fiberglass Reinforced Strip-N-Stick Sponge - 300AR.187 - Budnick Converting, Inc.
Specs
Type Adhesive; Fiberglass Reinforced Strip-N-Stick Sponge
Thickness 0.1875 inches (4.76 mm)
Adhesive Siliconized Sponge
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details