3M 3M 433 Aluminum Tape - 1 1/4 in Width x 60 yd Length - 3.6 mil Total Thickness - 95045 70006385044

Description
3M 433 aluminum tape comes in a 1 1/4 in width, 60 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 746C.
Description
3M 433 aluminum tape comes in a 1 1/4 in width, 60 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 746C.

Suppliers

Company
Product
Description
Supplier Links
3M 433 Aluminum Tape - 1 1/4 in Width x 60 yd Length - 3.6 mil Total Thickness - 95045 - 051138-95045 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 433 Aluminum Tape - 1 1/4 in Width x 60 yd Length - 3.6 mil Total Thickness - 95045
051138-95045
3M 433 Aluminum Tape - 1 1/4 in Width x 60 yd Length - 3.6 mil Total Thickness - 95045 051138-95045
3M 433 aluminum tape comes in a 1 1/4 in width, 60 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 746C.

3M 433 aluminum tape comes in a 1 1/4 in width, 60 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 746C.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95045
Product Name 3M 433 Aluminum Tape - 1 1/4 in Width x 60 yd Length - 3.6 mil Total Thickness - 95045
Width 1.25 inches (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.4724 inches (12 mm)
View Details
Industrial Cold Temperature Box Sealing Tape - 3721 - Budnick Converting, Inc.
Specs
Type Adhesive; Industrial Cold Temperature Box Sealing Tape
Thickness 0.0021 inches (0.0533 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details