3M 3M Scotch 3743 Clear Standard Box Sealing Tape - 96 mm Width x 50 m Length - 2.6 mil Thick - 63056 70006384989

Description
3M Scotch 3743 clear standard box sealing tape comes in a 96 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 12 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 3743 clear standard box sealing tape comes in a 96 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 12 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3743 Clear Standard Box Sealing Tape - 96 mm Width x 50 m Length - 2.6 mil Thick - 63056 - 048011-63056 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3743 Clear Standard Box Sealing Tape - 96 mm Width x 50 m Length - 2.6 mil Thick - 63056
048011-63056
3M Scotch 3743 Clear Standard Box Sealing Tape - 96 mm Width x 50 m Length - 2.6 mil Thick - 63056 048011-63056
3M Scotch 3743 clear standard box sealing tape comes in a 96 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 12 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 3743 clear standard box sealing tape comes in a 96 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 12 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-63056
Product Name 3M Scotch 3743 Clear Standard Box Sealing Tape - 96 mm Width x 50 m Length - 2.6 mil Thick - 63056
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8325388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Silver Printed Duct Sealing Tape - 223LA - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0100 inches (0.2540 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details