3M 3M 5491 Gray Slick Surface Tape - 50 mm Width x 33 m Length - 6.7 mil Thick - 95022 70006384906

Description
3M 5491 gray slick surface tape comes in a 50 mm width, 33 m length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.
Description
3M 5491 gray slick surface tape comes in a 50 mm width, 33 m length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5491 Gray Slick Surface Tape - 50 mm Width x 33 m Length - 6.7 mil Thick - 95022 - 051138-95022 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5491 Gray Slick Surface Tape - 50 mm Width x 33 m Length - 6.7 mil Thick - 95022
051138-95022
3M 5491 Gray Slick Surface Tape - 50 mm Width x 33 m Length - 6.7 mil Thick - 95022 051138-95022
3M 5491 gray slick surface tape comes in a 50 mm width, 33 m length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

3M 5491 gray slick surface tape comes in a 50 mm width, 33 m length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95022
Product Name 3M 5491 Gray Slick Surface Tape - 50 mm Width x 33 m Length - 6.7 mil Thick - 95022
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

3 mil Polyethylene Surface Protection - 3110 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details