3M 3M 5491 Gray Slick Surface Tape - 1 in Width x 36 yd Length - 6.7 mil Thick - 94970 70006384302

Description
3M 5491 gray slick surface tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.
Description
3M 5491 gray slick surface tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5491 Gray Slick Surface Tape - 1 in Width x 36 yd Length - 6.7 mil Thick - 94970 - 051138-94970 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5491 Gray Slick Surface Tape - 1 in Width x 36 yd Length - 6.7 mil Thick - 94970
051138-94970
3M 5491 Gray Slick Surface Tape - 1 in Width x 36 yd Length - 6.7 mil Thick - 94970 051138-94970
3M 5491 gray slick surface tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

3M 5491 gray slick surface tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94970
Product Name 3M 5491 Gray Slick Surface Tape - 1 in Width x 36 yd Length - 6.7 mil Thick - 94970
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyimide
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details