3M 3M 5421 Clear Slick Surface Tape - 4 39/50 in Width x 72 yd Length - 6.7 mil Thick - 94948 70006384088

Description
3M 5421 clear slick surface tape comes in a 4 39/50 in width, 72 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.
Description
3M 5421 clear slick surface tape comes in a 4 39/50 in width, 72 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5421 Clear Slick Surface Tape - 4 39/50 in Width x 72 yd Length - 6.7 mil Thick - 94948 - 051138-94948 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5421 Clear Slick Surface Tape - 4 39/50 in Width x 72 yd Length - 6.7 mil Thick - 94948
051138-94948
3M 5421 Clear Slick Surface Tape - 4 39/50 in Width x 72 yd Length - 6.7 mil Thick - 94948 051138-94948
3M 5421 clear slick surface tape comes in a 4 39/50 in width, 72 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

3M 5421 clear slick surface tape comes in a 4 39/50 in width, 72 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94948
Product Name 3M 5421 Clear Slick Surface Tape - 4 39/50 in Width x 72 yd Length - 6.7 mil Thick - 94948
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyimide
View Details