3M 3M 5490 Gray Slick Surface Tape - 14 in Width x 72 yd Length - 3.7 mil Thick - 94861 70006383213

Description
3M 5490 gray slick surface tape comes in a 14 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.7 mil thickness.
Description
3M 5490 gray slick surface tape comes in a 14 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5490 Gray Slick Surface Tape - 14 in Width x 72 yd Length - 3.7 mil Thick - 94861 - 051138-94861 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5490 Gray Slick Surface Tape - 14 in Width x 72 yd Length - 3.7 mil Thick - 94861
051138-94861
3M 5490 Gray Slick Surface Tape - 14 in Width x 72 yd Length - 3.7 mil Thick - 94861 051138-94861
3M 5490 gray slick surface tape comes in a 14 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.7 mil thickness.

3M 5490 gray slick surface tape comes in a 14 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94861
Product Name 3M 5490 Gray Slick Surface Tape - 14 in Width x 72 yd Length - 3.7 mil Thick - 94861
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

UHMW Film - 403-15 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Film
Thickness 0.0203 inches (0.5156 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details