3M 3M 5498 Brown Slick Surface Tape - 5 in Width x 36 yd Length - 4.1 mil Thick - 94854 70006383148

Description
3M 5498 brown slick surface tape comes in a 5 in width, 36 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4.1 mil thickness.
Description
3M 5498 brown slick surface tape comes in a 5 in width, 36 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5498 Brown Slick Surface Tape - 5 in Width x 36 yd Length - 4.1 mil Thick - 94854 - 051138-94854 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5498 Brown Slick Surface Tape - 5 in Width x 36 yd Length - 4.1 mil Thick - 94854
051138-94854
3M 5498 Brown Slick Surface Tape - 5 in Width x 36 yd Length - 4.1 mil Thick - 94854 051138-94854
3M 5498 brown slick surface tape comes in a 5 in width, 36 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4.1 mil thickness.

3M 5498 brown slick surface tape comes in a 5 in width, 36 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94854
Product Name 3M 5498 Brown Slick Surface Tape - 5 in Width x 36 yd Length - 4.1 mil Thick - 94854
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyimide
View Details